Vishay Intertechnology, Inc. Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H5491FSB14

Description
Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H5491FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H5491FSB14
Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H5491FSB14
Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNC55H5491FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5491FSB14-ND
Through Hole Resistors RNC55H5491FSB14-ND
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, 5.49Kohm, 125Mw, ±1%; Resistance Vishay - 73C6368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 5.49Kohm, 125Mw, ±1%; Resistance Vishay
73C6368
Resistor, 5.49Kohm, 125Mw, ±1%; Resistance Vishay 73C6368
RESISTOR, 5.49KOHM, 125mW, ±1%; Resistance:5.49kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, 5.49KOHM, 125mW, ±1%; Resistance:5.49kohm; Product Range:RNC Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H5491FSB14 RNC55H5491FSB14-ND 73C6368
Product Name Res Metal Film 5.49K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Resistor, 5.49Kohm, 125Mw, ±1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details