Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5420DSB14

Description
542 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
542 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5420DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5420DSB14-ND
Through Hole Resistors RNC55H5420DSB14-ND
542 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

542 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 542 OHM 1/8W .5% AXIAL - RNC55H5420DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 542 OHM 1/8W .5% AXIAL
RNC55H5420DSB14
RES 542 OHM 1/8W .5% AXIAL RNC55H5420DSB14
RES 542ohm 1/8W .5% AXIAL

RES 542ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H5420DSB14-ND RNC55H5420DSB14
Product Name Through Hole Resistors RES 542 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 542 ohms 542 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details