Vishay Intertechnology, Inc. RES 540 OHM 1/8W .1% AXIAL RNC55H5400BSB14

Description
RES 540ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 540ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 540 OHM 1/8W .1% AXIAL - RNC55H5400BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 540 OHM 1/8W .1% AXIAL
RNC55H5400BSB14
RES 540 OHM 1/8W .1% AXIAL RNC55H5400BSB14
RES 540ohm 1/8W .1% AXIAL

RES 540ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5400BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5400BSB14-ND
Through Hole Resistors RNC55H5400BSB14-ND
540 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

540 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5400BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5400BSB14
Through Hole Resistors RNC55H5400BSB14
RES 540 OHM 1/8W .1% AXIAL

RES 540 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5400BSB14 RNC55H5400BSB14-ND RNC55H5400BSB14
Product Name RES 540 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 540 ohms 540 ohms 540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details