Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5390BSB14

Description
539 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
539 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5390BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5390BSB14-ND
Through Hole Resistors RNC55H5390BSB14-ND
539 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

539 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 539 OHM 1/8W .1% AXIAL - RNC55H5390BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 539 OHM 1/8W .1% AXIAL
RNC55H5390BSB14
RES 539 OHM 1/8W .1% AXIAL RNC55H5390BSB14
RES 539ohm 1/8W .1% AXIAL

RES 539ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5390BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5390BSB14
Through Hole Resistors RNC55H5390BSB14
RES 539 OHM 1/8W .1% AXIAL

RES 539 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5390BSB14-ND RNC55H5390BSB14 RNC55H5390BSB14
Product Name Through Hole Resistors RES 539 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 539 ohms 539 ohms 539 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details