Vishay Intertechnology, Inc. RES 534 OHM 1/8W .1% AXIAL RNC55H5340BSRE6

Description
RES 534ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 534ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 534 OHM 1/8W .1% AXIAL - RNC55H5340BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 534 OHM 1/8W .1% AXIAL
RNC55H5340BSRE6
RES 534 OHM 1/8W .1% AXIAL RNC55H5340BSRE6
RES 534ohm 1/8W .1% AXIAL

RES 534ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5340BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5340BSRE6-ND
Through Hole Resistors RNC55H5340BSRE6-ND
534 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

534 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5340BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5340BSRE6
Through Hole Resistors RNC55H5340BSRE6
RES 534 OHM 1/8W .1% AXIAL

RES 534 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5340BSRE6 RNC55H5340BSRE6-ND RNC55H5340BSRE6
Product Name RES 534 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 534 ohms 534 ohms 534 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers