Vishay Intertechnology, Inc. RES 51.1 OHM 1/8W .1% AXIAL RNC55H51R1BSR36

Description
RES 51.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/8W .1% AXIAL - RNC55H51R1BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/8W .1% AXIAL
RNC55H51R1BSR36
RES 51.1 OHM 1/8W .1% AXIAL RNC55H51R1BSR36
RES 51.1ohm 1/8W .1% AXIAL

RES 51.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H51R1BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H51R1BSR36-ND
Through Hole Resistors RNC55H51R1BSR36-ND
51.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H51R1BSR36 RNC55H51R1BSR36-ND
Product Name RES 51.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers