Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5110FSRSL

Description
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Description
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNC55H5110FSRSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 511 ohms and a tolerance of ±1%. The resistor operates within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable and weldable leads. The product is also subject to extensive testing and verification for reliability, with traceability of materials maintained.

Datasheet Summary
Powered by GS/AI

The RNC55H5110FSRSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a power rating of 0.125W at 70°C and 0.10W at 125°C, with a resistance value of 511 ohms and a tolerance of ±1%. The resistor operates within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It is characterized by a low noise level of -40 dB and a controlled temperature coefficient, making it suitable for precision applications. The resistor is encapsulated in a specially formulated epoxy for moisture protection and has solderable and weldable leads. The product is also subject to extensive testing and verification for reliability, with traceability of materials maintained.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5110FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5110FSRSL-ND
Through Hole Resistors RNC55H5110FSRSL-ND
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 511 OHM 1/8W 1% AXIAL - RNC55H5110FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/8W 1% AXIAL
RNC55H5110FSRSL
RES 511 OHM 1/8W 1% AXIAL RNC55H5110FSRSL
RES 511ohm 1/8W 1% AXIAL

RES 511ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5110FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5110FSRSL
Through Hole Resistors RNC55H5110FSRSL
RES 511 OHM 1/8W 1% AXIAL

RES 511 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5110FSRSL-ND RNC55H5110FSRSL RNC55H5110FSRSL
Product Name Through Hole Resistors RES 511 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details