Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5110FMBSL

Description
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H5110FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5110FMBSL-ND
Through Hole Resistors RNC55H5110FMBSL-ND
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 511 OHM 1/8W 1% AXIAL - RNC55H5110FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/8W 1% AXIAL
RNC55H5110FMBSL
RES 511 OHM 1/8W 1% AXIAL RNC55H5110FMBSL
RES 511ohm 1/8W 1% AXIAL

RES 511ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5110FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5110FMBSL
Through Hole Resistors RNC55H5110FMBSL
RES 511 OHM 1/8W 1% AXIAL

RES 511 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5110FMBSL-ND RNC55H5110FMBSL RNC55H5110FMBSL
Product Name Through Hole Resistors RES 511 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details