Vishay Intertechnology, Inc. RES 51K OHM 1/8W .1% AXIAL RNC55H5102BSB14

Description
RES 51Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1/8W .1% AXIAL - RNC55H5102BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/8W .1% AXIAL
RNC55H5102BSB14
RES 51K OHM 1/8W .1% AXIAL RNC55H5102BSB14
RES 51Kohm 1/8W .1% AXIAL

RES 51Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5102BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5102BSB14-ND
Through Hole Resistors RNC55H5102BSB14-ND
51 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H5102BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H5102BSB14
Through Hole Resistors RNC55H5102BSB14
RES 51K OHM 1/8W .1% AXIAL

RES 51K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H5102BSB14 RNC55H5102BSB14-ND RNC55H5102BSB14
Product Name RES 51K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074125 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details