Vishay Intertechnology, Inc. Through Hole Resistors RNC55H5100FPRE5

Description
510 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H5100FPRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H5100FPRE5TR-ND
Through Hole Resistors 541-RNC55H5100FPRE5TR-ND
510 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RNC55H5100FPRE5TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers