Vishay Intertechnology, Inc. RES 5K OHM 1/8W 1% AXIAL RNC55H5001FPB14

Description
RES 5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/8W 1% AXIAL - RNC55H5001FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/8W 1% AXIAL
RNC55H5001FPB14
RES 5K OHM 1/8W 1% AXIAL RNC55H5001FPB14
RES 5Kohm 1/8W 1% AXIAL

RES 5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H5001FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H5001FPB14-ND
Through Hole Resistors RNC55H5001FPB14-ND
5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H5001FPB14 RNC55H5001FPB14-ND
Product Name RES 5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details