Vishay Intertechnology, Inc. MF,1/8W,49.9,1%,50PPM,S/.001%,BULK RNC55H49R9FSB14

Description
MF,1/8W,49.9,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,49.9,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,49.9,1%,50PPM,S/.001%,BULK - RNC55H49R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,49.9,1%,50PPM,S/.001%,BULK
RNC55H49R9FSB14
MF,1/8W,49.9,1%,50PPM,S/.001%,BULK RNC55H49R9FSB14
MF,1/8W,49.9,1%,50PP M,S/.001%,BULK

MF,1/8W,49.9,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H49R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H49R9FSB14-ND
Through Hole Resistors RNC55H49R9FSB14-ND
49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 93C9161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
93C9161
Resistor,metal Film,49.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 93C9161
Resistor,Metal Film,49.9Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,49.9Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H49R9FSB14 RNC55H49R9FSB14-ND 93C9161
Product Name MF,1/8W,49.9,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,49.9Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details