Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4971BSRE6

Description
4.97 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.97 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4971BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4971BSRE6-ND
Through Hole Resistors RNC55H4971BSRE6-ND
4.97 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.97 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.97K OHM 1/8W .1% AXIAL - RNC55H4971BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.97K OHM 1/8W .1% AXIAL
RNC55H4971BSRE6
RES 4.97K OHM 1/8W .1% AXIAL RNC55H4971BSRE6
RES 4.97Kohm 1/8W .1% AXIAL

RES 4.97Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4971BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4971BSRE6
Through Hole Resistors RNC55H4971BSRE6
RES 4.97K OHM 1/8W .1% AXIAL

RES 4.97K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4971BSRE6-ND RNC55H4971BSRE6 RNC55H4971BSRE6
Product Name Through Hole Resistors RES 4.97K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers