Vishay Precision Group Through Hole Resistors RNC55H48R7FSB14

Description
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H48R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H48R7FSB14-ND
Through Hole Resistors RNC55H48R7FSB14-ND
48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,48.7,1%,50PPM,S/.001%,BULK - RNC55H48R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,48.7,1%,50PPM,S/.001%,BULK
RNC55H48R7FSB14
MF,1/8W,48.7,1%,50PPM,S/.001%,BULK RNC55H48R7FSB14
MF,1/8W,48.7,1%,50PP M,S/.001%,BULK

MF,1/8W,48.7,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M7201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M7201
Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M7201
Resistor,Metal Film,48.7Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,48.7Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H48R7FSB14-ND RNC55H48R7FSB14 07M7201
Product Name Through Hole Resistors MF,1/8W,48.7,1%,50PPM,S/.001%,BULK Resistor,metal Film,48.7Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers