Vishay Intertechnology, Inc. MF,1/8W,48.1K ,.1%,50PPM,S/.001%,BULK RNC55H4812BSB14

Description
MF,1/8W,48.1K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,48.1K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,48.1K ,.1%,50PPM,S/.001%,BULK - RNC55H4812BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,48.1K ,.1%,50PPM,S/.001%,BULK
RNC55H4812BSB14
MF,1/8W,48.1K ,.1%,50PPM,S/.001%,BULK RNC55H4812BSB14
MF,1/8W,48.1K ,.1%,50PPM,S/.001%,B ULK

MF,1/8W,48.1K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H4812BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4812BSB14-ND
Through Hole Resistors RNC55H4812BSB14-ND
48.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4812BSB14 RNC55H4812BSB14-ND
Product Name MF,1/8W,48.1K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details