Vishay Intertechnology, Inc. RES 47 OHM 1/8W .1% AXIAL RNC55H47R0BSB14

Description
RES 47ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/8W .1% AXIAL - RNC55H47R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/8W .1% AXIAL
RNC55H47R0BSB14
RES 47 OHM 1/8W .1% AXIAL RNC55H47R0BSB14
RES 47ohm 1/8W .1% AXIAL

RES 47ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H47R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H47R0BSB14-ND
Through Hole Resistors RNC55H47R0BSB14-ND
47 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H47R0BSB14 RNC55H47R0BSB14-ND
Product Name RES 47 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details