Vishay Intertechnology, Inc. RES 47.6K OHM 1/8W 1% AXIAL RNC55H4762FSB14

Description
RES 47.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.6K OHM 1/8W 1% AXIAL - RNC55H4762FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.6K OHM 1/8W 1% AXIAL
RNC55H4762FSB14
RES 47.6K OHM 1/8W 1% AXIAL RNC55H4762FSB14
RES 47.6Kohm 1/8W 1% AXIAL

RES 47.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4762FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4762FSB14-ND
Through Hole Resistors RNC55H4762FSB14-ND
47.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4762FSB14 RNC55H4762FSB14-ND
Product Name RES 47.6K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers