Vishay Intertechnology, Inc. RES 42.7 OHM 1/8W .1% AXIAL RNC55H42R7BSRE6

Description
RES 42.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 42.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.7 OHM 1/8W .1% AXIAL - RNC55H42R7BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.7 OHM 1/8W .1% AXIAL
RNC55H42R7BSRE6
RES 42.7 OHM 1/8W .1% AXIAL RNC55H42R7BSRE6
RES 42.7ohm 1/8W .1% AXIAL

RES 42.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H42R7BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H42R7BSRE6-ND
Through Hole Resistors RNC55H42R7BSRE6-ND
42.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H42R7BSRE6 RNC55H42R7BSRE6-ND
Product Name RES 42.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.7 ohms 42.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details