Vishay Intertechnology, Inc. RES 42.4K OHM 1/8W 1% AXIAL RNC55H4242FSB14

Description
RES 42.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.4K OHM 1/8W 1% AXIAL - RNC55H4242FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.4K OHM 1/8W 1% AXIAL
RNC55H4242FSB14
RES 42.4K OHM 1/8W 1% AXIAL RNC55H4242FSB14
RES 42.4Kohm 1/8W 1% AXIAL

RES 42.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4242FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4242FSB14-ND
Through Hole Resistors RNC55H4242FSB14-ND
42.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

42.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4242FSB14 RNC55H4242FSB14-ND
Product Name RES 42.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details