Vishay Intertechnology, Inc. Through Hole Resistors RNC55H41R2FSBSL

Description
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H41R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H41R2FSBSL-ND
Through Hole Resistors RNC55H41R2FSBSL-ND
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 41.2 OHM 1/8W 1% AXIAL - RNC55H41R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/8W 1% AXIAL
RNC55H41R2FSBSL
RES 41.2 OHM 1/8W 1% AXIAL RNC55H41R2FSBSL
RES 41.2ohm 1/8W 1% AXIAL

RES 41.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H41R2FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H41R2FSBSL
Through Hole Resistors RNC55H41R2FSBSL
RES 41.2 OHM 1/8W 1% AXIAL

RES 41.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H41R2FSBSL-ND RNC55H41R2FSBSL RNC55H41R2FSBSL
Product Name Through Hole Resistors RES 41.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details