Vishay Intertechnology, Inc. Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole RNC55H4171FRP66

Description
Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole - RNC55H4171FRP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
RNC55H4171FRP66
Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole RNC55H4171FRP66
Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RNC55H4171FRP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H4171FRP66-ND
Through Hole Resistors 541-RNC55H4171FRP66-ND
4.17 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.17 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4171FRP66 541-RNC55H4171FRP66-ND
Product Name Res Metal Film 4.17K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details