Vishay Intertechnology, Inc. RES 41.3K OHM 1/8W 1% AXIAL RNC55H4132FSB14

Description
RES 41.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.3K OHM 1/8W 1% AXIAL - RNC55H4132FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.3K OHM 1/8W 1% AXIAL
RNC55H4132FSB14
RES 41.3K OHM 1/8W 1% AXIAL RNC55H4132FSB14
RES 41.3Kohm 1/8W 1% AXIAL

RES 41.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4132FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4132FSB14-ND
Through Hole Resistors RNC55H4132FSB14-ND
41.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4132FSB14 RNC55H4132FSB14-ND
Product Name RES 41.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details