Vishay Intertechnology, Inc. RES 412K OHM 1/8W .5% AXIAL RNC55H4123DSRE6

Description
RES 412Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 412Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/8W .5% AXIAL - RNC55H4123DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/8W .5% AXIAL
RNC55H4123DSRE6
RES 412K OHM 1/8W .5% AXIAL RNC55H4123DSRE6
RES 412Kohm 1/8W .5% AXIAL

RES 412Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4123DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4123DSRE6-ND
Through Hole Resistors RNC55H4123DSRE6-ND
412 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4123DSRE6 RNC55H4123DSRE6-ND
Product Name RES 412K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers