Vishay Intertechnology, Inc. Through Hole Resistors RNC55H40R1FSB14

Description
40.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H40R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H40R1FSB14-ND
Through Hole Resistors RNC55H40R1FSB14-ND
40.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 40.1 OHM 1/8W 1% AXIAL - RNC55H40R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.1 OHM 1/8W 1% AXIAL
RNC55H40R1FSB14
RES 40.1 OHM 1/8W 1% AXIAL RNC55H40R1FSB14
RES 40.1ohm 1/8W 1% AXIAL

RES 40.1ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H40R1FSB14-ND RNC55H40R1FSB14
Product Name Through Hole Resistors RES 40.1 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40.1 ohms 40.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details