Vishay Precision Group RES 4.02K OHM 1/8W .5% AXIAL RNC55H4021DSRE6

Description
RES 4.02Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.02Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/8W .5% AXIAL - RNC55H4021DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/8W .5% AXIAL
RNC55H4021DSRE6
RES 4.02K OHM 1/8W .5% AXIAL RNC55H4021DSRE6
RES 4.02Kohm 1/8W .5% AXIAL

RES 4.02Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4021DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4021DSRE6-ND
Through Hole Resistors RNC55H4021DSRE6-ND
4.02 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.02 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,4.02Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M6524 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,4.02Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M6524
Res,metal Film,4.02Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M6524
RES,Metal Film,4.02KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

RES,Metal Film,4.02KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H4021DSRE6 RNC55H4021DSRE6-ND 07M6524
Product Name RES 4.02K OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,4.02Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details