Vishay Intertechnology, Inc. RES 4K OHM 1/8W .5% AXIAL RNC55H4001DRB14

Description
RES 4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/8W .5% AXIAL - RNC55H4001DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/8W .5% AXIAL
RNC55H4001DRB14
RES 4K OHM 1/8W .5% AXIAL RNC55H4001DRB14
RES 4Kohm 1/8W .5% AXIAL

RES 4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4001DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4001DRB14-ND
Through Hole Resistors RNC55H4001DRB14-ND
4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4001DRB14 RNC55H4001DRB14-ND
Product Name RES 4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details