Vishay Intertechnology, Inc. RES 392K OHM 1/8W 1% AXIAL RNC55H3923FSBSL

Description
RES 392Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1/8W 1% AXIAL - RNC55H3923FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1/8W 1% AXIAL
RNC55H3923FSBSL
RES 392K OHM 1/8W 1% AXIAL RNC55H3923FSBSL
RES 392Kohm 1/8W 1% AXIAL

RES 392Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3923FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3923FSBSL-ND
Through Hole Resistors RNC55H3923FSBSL-ND
392 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3923FSBSL RNC55H3923FSBSL-ND
Product Name RES 392K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details