Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3920FSB14

Description
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3920FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3920FSB14-ND
Through Hole Resistors RNC55H3920FSB14-ND
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,392,1%,50PPM,S/.001%,BULK - RNC55H3920FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,392,1%,50PPM,S/.001%,BULK
RNC55H3920FSB14
MF,1/8W,392,1%,50PPM,S/.001%,BULK RNC55H3920FSB14
MF,1/8W,392,1%,50PPM ,S/.001%,BULK

MF,1/8W,392,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 28H8818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
28H8818
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 28H8818
Resistor,Metal Film,392Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,392Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3920FSB14-ND RNC55H3920FSB14 28H8818
Product Name Through Hole Resistors MF,1/8W,392,1%,50PPM,S/.001%,BULK Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers