The RNC55H3920FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It has a resistance value of 392 ohms, a power rating of 0.125 watts at 70 °C, and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C and features a low noise level of -40 dB. It is constructed with a nickel-chrome alloy element and encapsulated in a specially formulated epoxy for moisture protection. The resistor is solderable and weldable, complying with MIL-STD-1276, type C. Additionally, it has a maximum working voltage of 200 volts and a life failure rate that can be verified upon request. This product is suitable for applications requiring high reliability and precision.
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 392ohm 1/8W 1% AXIAL
RES 392 OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H3920FRBSL-ND | RNC55H3920FRBSL | RNC55H3920FRBSL |
| Product Name | Through Hole Resistors | RES 392 OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 392 ohms | 392 ohms | 392 ohms |