Vishay Intertechnology, Inc. RES 390 OHM 1/8W 1% AXIAL RNC55H3900FRB14

Description
RES 390ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/8W 1% AXIAL - RNC55H3900FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/8W 1% AXIAL
RNC55H3900FRB14
RES 390 OHM 1/8W 1% AXIAL RNC55H3900FRB14
RES 390ohm 1/8W 1% AXIAL

RES 390ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3900FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3900FRB14-ND
Through Hole Resistors RNC55H3900FRB14-ND
390 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3900FRB14 RNC55H3900FRB14-ND
Product Name RES 390 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details