Vishay Intertechnology, Inc. Through Hole Resistors RNC55H38R3FSBSL

Description
38.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
38.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H38R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H38R3FSBSL-ND
Through Hole Resistors RNC55H38R3FSBSL-ND
38.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 38.3 OHM 1/8W 1% AXIAL - RNC55H38R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/8W 1% AXIAL
RNC55H38R3FSBSL
RES 38.3 OHM 1/8W 1% AXIAL RNC55H38R3FSBSL
RES 38.3ohm 1/8W 1% AXIAL

RES 38.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H38R3FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H38R3FSBSL
Through Hole Resistors RNC55H38R3FSBSL
RES 38.3 OHM 1/8W 1% AXIAL

RES 38.3 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H38R3FSBSL-ND RNC55H38R3FSBSL RNC55H38R3FSBSL
Product Name Through Hole Resistors RES 38.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details