Vishay Precision Group RES 388 OHM 1/8W .5% AXIAL RNC55H3880DSRE6

Description
RES 388ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 388ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 388 OHM 1/8W .5% AXIAL - RNC55H3880DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 388 OHM 1/8W .5% AXIAL
RNC55H3880DSRE6
RES 388 OHM 1/8W .5% AXIAL RNC55H3880DSRE6
RES 388ohm 1/8W .5% AXIAL

RES 388ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3880DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3880DSRE6-ND
Through Hole Resistors RNC55H3880DSRE6-ND
388 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

388 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,388Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M6356 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,388Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M6356
Res,metal Film,388Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M6356
RES,Metal Film,388Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC

RES,Metal Film,388Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3880DSRE6 RNC55H3880DSRE6-ND 07M6356
Product Name RES 388 OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,388Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 388 ohms 388 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details