Vishay Intertechnology, Inc. RES 385 OHM 1/8W 1% AXIAL RNC55H3850FSB14

Description
RES 385ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 385ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 385 OHM 1/8W 1% AXIAL - RNC55H3850FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 385 OHM 1/8W 1% AXIAL
RNC55H3850FSB14
RES 385 OHM 1/8W 1% AXIAL RNC55H3850FSB14
RES 385ohm 1/8W 1% AXIAL

RES 385ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3850FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3850FSB14-ND
Through Hole Resistors RNC55H3850FSB14-ND
385 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

385 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3850FSB14 RNC55H3850FSB14-ND
Product Name RES 385 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 385 ohms 385 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details