Vishay Intertechnology, Inc. Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H3833BSB14

Description
Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55H3833BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55H3833BSB14
Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55H3833BSB14
Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55H3833BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3833BSB14-ND
Through Hole Resistors RNC55H3833BSB14-ND
383 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

383 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3833BSB14 RNC55H3833BSB14-ND
Product Name Res Metal Film 383K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers