Vishay Intertechnology, Inc. RES 37.9K OHM 1/8W .1% AXIAL RNC55H3792BSB14

Description
RES 37.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.9K OHM 1/8W .1% AXIAL - RNC55H3792BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.9K OHM 1/8W .1% AXIAL
RNC55H3792BSB14
RES 37.9K OHM 1/8W .1% AXIAL RNC55H3792BSB14
RES 37.9Kohm 1/8W .1% AXIAL

RES 37.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3792BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3792BSB14-ND
Through Hole Resistors RNC55H3792BSB14-ND
37.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,37.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,37.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1954
Resistor,metal Film,37.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1954
Resistor,Metal Film,37.9KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,37.9KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3792BSB14 RNC55H3792BSB14-ND 54C1954
Product Name RES 37.9K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,37.9Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers