Vishay Intertechnology, Inc. RES 37K OHM 1/8W .1% AXIAL RNC55H3702BSRSL

Description
RES 37Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 37Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37K OHM 1/8W .1% AXIAL - RNC55H3702BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37K OHM 1/8W .1% AXIAL
RNC55H3702BSRSL
RES 37K OHM 1/8W .1% AXIAL RNC55H3702BSRSL
RES 37Kohm 1/8W .1% AXIAL

RES 37Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3702BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3702BSRSL-ND
Through Hole Resistors RNC55H3702BSRSL-ND
37 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3702BSRSL RNC55H3702BSRSL-ND
Product Name RES 37K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details