Vishay Intertechnology, Inc. RES 367 OHM 1/8W .1% AXIAL RNC55H3670BSRE6

Description
RES 367ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 367ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 367 OHM 1/8W .1% AXIAL - RNC55H3670BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 367 OHM 1/8W .1% AXIAL
RNC55H3670BSRE6
RES 367 OHM 1/8W .1% AXIAL RNC55H3670BSRE6
RES 367ohm 1/8W .1% AXIAL

RES 367ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3670BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3670BSRE6-ND
Through Hole Resistors RNC55H3670BSRE6-ND
367 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

367 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3670BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3670BSRE6
Through Hole Resistors RNC55H3670BSRE6
RES 367 OHM 1/8W .1% AXIAL

RES 367 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3670BSRE6 RNC55H3670BSRE6-ND RNC55H3670BSRE6
Product Name RES 367 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 367 ohms 367 ohms 367 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details