Vishay Precision Group Through Hole Resistors RNC55H3653FSB14

Description
365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3653FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3653FSB14-ND
Through Hole Resistors RNC55H3653FSB14-ND
365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 365K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H3653FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 365K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H3653FSB14
Res Metal Film 365K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H3653FSB14
Res Metal Film 365K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 365K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M6146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M6146
Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M6146
Resistor,Metal Film,365KOhms,200WV, 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,365KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3653FSB14-ND RNC55H3653FSB14 07M6146
Product Name Through Hole Resistors Res Metal Film 365K Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Resistor,metal Film,365Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers