Vishay Intertechnology, Inc. RES 36K OHM 1/8W 1% AXIAL RNC55H3602FSB14

Description
RES 36Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 36Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM 1/8W 1% AXIAL - RNC55H3602FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM 1/8W 1% AXIAL
RNC55H3602FSB14
RES 36K OHM 1/8W 1% AXIAL RNC55H3602FSB14
RES 36Kohm 1/8W 1% AXIAL

RES 36Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3602FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3602FSB14-ND
Through Hole Resistors RNC55H3602FSB14-ND
36 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3602FSB14 RNC55H3602FSB14-ND
Product Name RES 36K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details