Vishay Intertechnology, Inc. RES 35.9K OHM 1/8W 1% AXIAL RNC55H3592FSB14

Description
RES 35.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.9K OHM 1/8W 1% AXIAL - RNC55H3592FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.9K OHM 1/8W 1% AXIAL
RNC55H3592FSB14
RES 35.9K OHM 1/8W 1% AXIAL RNC55H3592FSB14
RES 35.9Kohm 1/8W 1% AXIAL

RES 35.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3592FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3592FSB14-ND
Through Hole Resistors RNC55H3592FSB14-ND
35.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3592FSB14 RNC55H3592FSB14-ND
Product Name RES 35.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details