Vishay Intertechnology, Inc. RES 357 OHM 1/8W .1% AXIAL RNC55H3570BSBSL

Description
RES 357ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/8W .1% AXIAL - RNC55H3570BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/8W .1% AXIAL
RNC55H3570BSBSL
RES 357 OHM 1/8W .1% AXIAL RNC55H3570BSBSL
RES 357ohm 1/8W .1% AXIAL

RES 357ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3570BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3570BSBSL-ND
Through Hole Resistors RNC55H3570BSBSL-ND
357 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3570BSBSL RNC55H3570BSBSL-ND
Product Name RES 357 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details