Vishay Intertechnology, Inc. RES 35.2K OHM 1/8W .1% AXIAL RNC55H3522BSR36

Description
RES 35.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2K OHM 1/8W .1% AXIAL - RNC55H3522BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1/8W .1% AXIAL
RNC55H3522BSR36
RES 35.2K OHM 1/8W .1% AXIAL RNC55H3522BSR36
RES 35.2Kohm 1/8W .1% AXIAL

RES 35.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3522BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3522BSR36-ND
Through Hole Resistors RNC55H3522BSR36-ND
35.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,35.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1874
Resistor,metal Film,35.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1874
Resistor,Metal Film,35.2KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,35.2KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3522BSR36 RNC55H3522BSR36-ND 54C1874
Product Name RES 35.2K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,35.2Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details