Vishay Intertechnology, Inc. Through Hole Resistors RNC55H34R0FSRSL

Description
34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H34R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H34R0FSRSL-ND
Through Hole Resistors RNC55H34R0FSRSL-ND
34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 34 OHM 1/8W 1% AXIAL - RNC55H34R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/8W 1% AXIAL
RNC55H34R0FSRSL
RES 34 OHM 1/8W 1% AXIAL RNC55H34R0FSRSL
RES 34ohm 1/8W 1% AXIAL

RES 34ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H34R0FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H34R0FSRSL
Through Hole Resistors RNC55H34R0FSRSL
RES 34 OHM 1/8W 1% AXIAL

RES 34 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H34R0FSRSL-ND RNC55H34R0FSRSL RNC55H34R0FSRSL
Product Name Through Hole Resistors RES 34 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 34 ohms 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details