Vishay Intertechnology, Inc. RES 312K OHM 1/8W .1% AXIAL RNC55H3123BRRSL

Description
RES 312Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 312Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312K OHM 1/8W .1% AXIAL - RNC55H3123BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312K OHM 1/8W .1% AXIAL
RNC55H3123BRRSL
RES 312K OHM 1/8W .1% AXIAL RNC55H3123BRRSL
RES 312Kohm 1/8W .1% AXIAL

RES 312Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3123BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3123BRRSL-ND
Through Hole Resistors RNC55H3123BRRSL-ND
312 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

312 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3123BRRSL RNC55H3123BRRSL-ND
Product Name RES 312K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details