RES 3.1Kohm 1/8W .1% AXIAL
RES 3.1K OHM 1/8W .1% AXIAL Product overview: RNC55H3101BSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H3101BSB14 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 763131-RNC55H3101BSB
Series: Military, MIL-PRF-55182/01, RNC55
Packaging: Bulk
Operating Temperature Range: -65°C ~ 175°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 3.1k
Composition: Metal Film
Number of Terminations: 2
Family Name: ERC
Categories: Resistors
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RNC55H3101BSRE6; RNC55H3101BSRE8RNC55
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
3.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55H3101BSB14 | 53-RNC55H3101BSB14 | 763131-RNC55H3101BSB14 | RNC55H3101BSB14-ND |
| Product Name | RES 3.1K OHM 1/8W .1% AXIAL | 8W Resistor | Through Hole Resistors - RNC55H3101BSB14 | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial | Axial Leads; Axial | |
| Resistance Range | 3100 ohms | 3100 ohms | 3100 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | |
| Operating Temperature | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |