Vishay Intertechnology, Inc. RES 310 OHM 1/8W .1% AXIAL RNC55H3100BSB14

Description
RES 310ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 310ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 310 OHM 1/8W .1% AXIAL - RNC55H3100BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 310 OHM 1/8W .1% AXIAL
RNC55H3100BSB14
RES 310 OHM 1/8W .1% AXIAL RNC55H3100BSB14
RES 310ohm 1/8W .1% AXIAL

RES 310ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3100BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3100BSB14-ND
Through Hole Resistors RNC55H3100BSB14-ND
310 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

310 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3100BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3100BSB14
Through Hole Resistors RNC55H3100BSB14
RES 310 OHM 1/8W .1% AXIAL

RES 310 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3100BSB14 RNC55H3100BSB14-ND RNC55H3100BSB14
Product Name RES 310 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 310 ohms 310 ohms 310 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details