Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3091FSBSL

Description
3.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3091FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3091FSBSL-ND
Through Hole Resistors RNC55H3091FSBSL-ND
3.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.09K OHM 1/8W 1% AXIAL - RNC55H3091FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/8W 1% AXIAL
RNC55H3091FSBSL
RES 3.09K OHM 1/8W 1% AXIAL RNC55H3091FSBSL
RES 3.09Kohm 1/8W 1% AXIAL

RES 3.09Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3091FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3091FSBSL
Through Hole Resistors RNC55H3091FSBSL
RES 3.09K OHM 1/8W 1% AXIAL

RES 3.09K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3091FSBSL-ND RNC55H3091FSBSL RNC55H3091FSBSL
Product Name Through Hole Resistors RES 3.09K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers