Vishay Intertechnology, Inc. MF,1/8W,309,.1%,50PPM,S/.001%,BULK RNC55H3090BSB14

Description
MF,1/8W,309,.1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,309,.1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,309,.1%,50PPM,S/.001%,BULK - RNC55H3090BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,309,.1%,50PPM,S/.001%,BULK
RNC55H3090BSB14
MF,1/8W,309,.1%,50PPM,S/.001%,BULK RNC55H3090BSB14
MF,1/8W,309,.1%,50PP M,S/.001%,BULK

MF,1/8W,309,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55H3090BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3090BSB14-ND
Through Hole Resistors RNC55H3090BSB14-ND
309 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3090BSB14 RNC55H3090BSB14-ND
Product Name MF,1/8W,309,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details