Vishay Intertechnology, Inc. RES 309 OHM 1/8W .1% AXIAL RNC55H3090BRR36

Description
RES 309ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W .1% AXIAL - RNC55H3090BRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W .1% AXIAL
RNC55H3090BRR36
RES 309 OHM 1/8W .1% AXIAL RNC55H3090BRR36
RES 309ohm 1/8W .1% AXIAL

RES 309ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3090BRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3090BRR36-ND
Through Hole Resistors RNC55H3090BRR36-ND
309 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,309Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C1704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,309Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C1704
Resistor,metal Film,309Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C1704
Resistor,Metal Film,309Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,309Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3090BRR36 RNC55H3090BRR36-ND 54C1704
Product Name RES 309 OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,309Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details