Vishay Intertechnology, Inc. RES 30.1K OHM 1/8W 1% AXIAL RNC55H3012FMRSL

Description
RES 30.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/8W 1% AXIAL - RNC55H3012FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/8W 1% AXIAL
RNC55H3012FMRSL
RES 30.1K OHM 1/8W 1% AXIAL RNC55H3012FMRSL
RES 30.1Kohm 1/8W 1% AXIAL

RES 30.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3012FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3012FMRSL-ND
Through Hole Resistors RNC55H3012FMRSL-ND
30.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3012FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3012FMRSL
Through Hole Resistors RNC55H3012FMRSL
RES 30.1K OHM 1/8W 1% AXIAL

RES 30.1K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3012FMRSL RNC55H3012FMRSL-ND RNC55H3012FMRSL
Product Name RES 30.1K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers